Capital Lighting, Inc. 1504-865 Fans-Light Kits 699965

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.50 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Frst Lo Category: Light Kit Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.50 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Frst Lo Category: Light Kit Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1504-865 Fans-Light Kits - 699965 - Capital Lighting, Inc.
Columbus, OH, USA
1504-865 Fans-Light Kits
699965
1504-865 Fans-Light Kits 699965
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.50 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Frst Lo Category: Light Kit Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.50
Bulb
Type: Spiral CFL
Qty: 2
Wattage: 13
Finish: Satin Nickel
Product Name: Two Light Frst Lo
Category: Light Kit
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699965
Product Name 1504-865 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details