PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Baltic Granite
Product Name: Three Light 52`` Patio Fan
Category: Patio Fan
Safety Rating: Ul
Safety Listing: Wet
Wire: 80``
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 52
Blade type: Special Tip
Electricity Use: 64
Light Kit: Included
Speeds: 160/110/63 RPM
Optional Control: 7-1301-0, Reversing & Light Dimming Wall Control
Reverse Air: Reversible
Airflow Efficienty: 5210
Airflow Efficienty: 81
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 699964 |
| Product Name | 142525-945 Fans-Ceiling Fans |