Capital Lighting, Inc. 2326-192 Fans-Light Kits 699957

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver Product Name: Three Light Satin Opal Kit Category: Light Kit Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver Product Name: Three Light Satin Opal Kit Category: Light Kit Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2326-192 Fans-Light Kits - 699957 - Capital Lighting, Inc.
Columbus, OH, USA
2326-192 Fans-Light Kits
699957
2326-192 Fans-Light Kits 699957
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver Product Name: Three Light Satin Opal Kit Category: Light Kit Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 6.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Silver
Product Name: Three Light Satin Opal Kit
Category: Light Kit
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699957
Product Name 2326-192 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details