Capital Lighting, Inc. 2383-086 Fans-Light Kits 699799

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Oiled Bronze Product Name: Three Light Kit Category: Light Kit Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Oiled Bronze Product Name: Three Light Kit Category: Light Kit Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2383-086 Fans-Light Kits - 699799 - Capital Lighting, Inc.
Columbus, OH, USA
2383-086 Fans-Light Kits
699799
2383-086 Fans-Light Kits 699799
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Oiled Bronze Product Name: Three Light Kit Category: Light Kit Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 4.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Oiled Bronze
Product Name: Three Light Kit
Category: Light Kit
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699799
Product Name 2383-086 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details