Capital Lighting, Inc. 3891-25-44 Flush Mounts-Bowl Style 699787

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Toasted Sienna Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Toasted Sienna Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3891-25-44 Flush Mounts-Bowl Style - 699787 - Capital Lighting, Inc.
Columbus, OH, USA
3891-25-44 Flush Mounts-Bowl Style
699787
3891-25-44 Flush Mounts-Bowl Style 699787
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Toasted Sienna Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Toasted Sienna
Product Name: Three Light Ceiling Mount
Category: Ceiling Mount
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699787
Product Name 3891-25-44 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details