Capital Lighting, Inc. 2410-831 Fans-Light Kits 699740

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Yellow Product Name: Four Light Light Kit Category: Light Kit Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Yellow Product Name: Four Light Light Kit Category: Light Kit Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2410-831 Fans-Light Kits - 699740 - Capital Lighting, Inc.
Columbus, OH, USA
2410-831 Fans-Light Kits
699740
2410-831 Fans-Light Kits 699740
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Yellow Product Name: Four Light Light Kit Category: Light Kit Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.50
Bulb
Type: CFL
Qty: 4
Wattage: 13
Finish: Yellow
Product Name: Four Light Light Kit
Category: Light Kit
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699740
Product Name 2410-831 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details