Capital Lighting, Inc. 6391-6-44 Mid. Chandeliers-Glass Down 699692

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Toasted Sienna Product Name: Six Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Toasted Sienna Product Name: Six Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6391-6-44 Mid. Chandeliers-Glass Down - 699692 - Capital Lighting, Inc.
Columbus, OH, USA
6391-6-44 Mid. Chandeliers-Glass Down
699692
6391-6-44 Mid. Chandeliers-Glass Down 699692
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Toasted Sienna Product Name: Six Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 25.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Toasted Sienna
Product Name: Six Light Nook
Category: Nook
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699692
Product Name 6391-6-44 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details