Capital Lighting, Inc. 6510-3-95 Island/Pool Table-3 Light Bar 699679

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.25 Length 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.25 Length 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6510-3-95 Island/Pool Table-3 Light Bar - 699679 - Capital Lighting, Inc.
Columbus, OH, USA
6510-3-95 Island/Pool Table-3 Light Bar
699679
6510-3-95 Island/Pool Table-3 Light Bar 699679
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.25 Length 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.25
Length 22.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old World
Product Name: Three Light Island
Category: Island Light
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699679
Product Name 6510-3-95 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details