Capital Lighting, Inc. 664-24-514 Large Chandeliers-Candle 699678

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.75 Height: 67.50 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Chrome Product Name: 24 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.75 Height: 67.50 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Chrome Product Name: 24 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
664-24-514 Large Chandeliers-Candle - 699678 - Capital Lighting, Inc.
Columbus, OH, USA
664-24-514 Large Chandeliers-Candle
699678
664-24-514 Large Chandeliers-Candle 699678
PRODUCT DETAILS / SPECS Width/Dia: 42.75 Height: 67.50 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Chrome Product Name: 24 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 42.75
Height: 67.50
Bulb
Type: Candelabra
Qty: 24
Wattage: 60
Finish: Chrome
Product Name: 24 Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699678
Product Name 664-24-514 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details