Capital Lighting, Inc. 664-18-514 Large Chandeliers-Candle 699675

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 44.50 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Chrome Product Name: 18 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 44.50 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Chrome Product Name: 18 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
664-18-514 Large Chandeliers-Candle - 699675 - Capital Lighting, Inc.
Columbus, OH, USA
664-18-514 Large Chandeliers-Candle
699675
664-18-514 Large Chandeliers-Candle 699675
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 44.50 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Chrome Product Name: 18 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 44.50
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Chrome
Product Name: 18 Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699675
Product Name 664-18-514 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details