Capital Lighting, Inc. 6793-4-50 Foyer/Hall Lanterns-Glass w/Frame 699668

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Spanish Silver Product Name: Four Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Spanish Silver Product Name: Four Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6793-4-50 Foyer/Hall Lanterns-Glass w/Frame - 699668 - Capital Lighting, Inc.
Columbus, OH, USA
6793-4-50 Foyer/Hall Lanterns-Glass w/Frame
699668
6793-4-50 Foyer/Hall Lanterns-Glass w/Frame 699668
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Spanish Silver Product Name: Four Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Spanish Silver
Product Name: Four Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699668
Product Name 6793-4-50 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details