Capital Lighting, Inc. 665-3-514 Sconces-Triple Candle 699642

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.50 Extension: 8.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Wall Bracket Category: Wall Bracket Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.50 Extension: 8.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Wall Bracket Category: Wall Bracket Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
665-3-514 Sconces-Triple Candle - 699642 - Capital Lighting, Inc.
Columbus, OH, USA
665-3-514 Sconces-Triple Candle
699642
665-3-514 Sconces-Triple Candle 699642
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.50 Extension: 8.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Wall Bracket Category: Wall Bracket Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.50
Extension: 8.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Wall Bracket
Category: Wall Bracket
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699642
Product Name 665-3-514 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details