Capital Lighting, Inc. WS61-G611AM/CH Sconces-Single Glass 699581

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 7.25 Bulb Qty: 1 Wattage: 50 Finish: Chrome Product Name: Wall Sconce UPC: 790576159058 Category: Wall Sconces Glass: Amber Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws61-g611am.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 7.25 Bulb Qty: 1 Wattage: 50 Finish: Chrome Product Name: Wall Sconce UPC: 790576159058 Category: Wall Sconces Glass: Amber Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws61-g611am.pdf

Suppliers

Company
Product
Description
Supplier Links
WS61-G611AM/CH Sconces-Single Glass - 699581 - Capital Lighting, Inc.
Columbus, OH, USA
WS61-G611AM/CH Sconces-Single Glass
699581
WS61-G611AM/CH Sconces-Single Glass 699581
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 7.25 Bulb Qty: 1 Wattage: 50 Finish: Chrome Product Name: Wall Sconce UPC: 790576159058 Category: Wall Sconces Glass: Amber Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws61-g611am.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.75
Extension: 7.25
Bulb
Qty: 1
Wattage: 50
Finish: Chrome
Product Name: Wall Sconce
UPC: 790576159058
Category: Wall Sconces
Glass: Amber
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/ws61-g611am.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699581
Product Name WS61-G611AM/CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details