Capital Lighting, Inc. WS52-G512RD/BN Sconces-Single Glass 699558

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 7.25 Bulb Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576157764 Category: Wall Sconces Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws52-g512rd.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 7.25 Bulb Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576157764 Category: Wall Sconces Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws52-g512rd.pdf

Suppliers

Company
Product
Description
Supplier Links
WS52-G512RD/BN Sconces-Single Glass - 699558 - Capital Lighting, Inc.
Columbus, OH, USA
WS52-G512RD/BN Sconces-Single Glass
699558
WS52-G512RD/BN Sconces-Single Glass 699558
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 7.25 Bulb Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576157764 Category: Wall Sconces Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws52-g512rd.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.75
Extension: 7.25
Bulb
Qty: 1
Wattage: 50
Finish: Brushed Nickel
Product Name: Wall Sconce
UPC: 790576157764
Category: Wall Sconces
Glass: Red
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/ws52-g512rd.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699558
Product Name WS52-G512RD/BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details