Capital Lighting, Inc. WS52-G518DIC/BN Sconces-Single Glass 699557

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Extension: 7.25 Bulb Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576157863 Category: Wall Sconces Glass: Dichroic Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws52-g518dic.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Extension: 7.25 Bulb Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576157863 Category: Wall Sconces Glass: Dichroic Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws52-g518dic.pdf

Suppliers

Company
Product
Description
Supplier Links
WS52-G518DIC/BN Sconces-Single Glass - 699557 - Capital Lighting, Inc.
Columbus, OH, USA
WS52-G518DIC/BN Sconces-Single Glass
699557
WS52-G518DIC/BN Sconces-Single Glass 699557
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Extension: 7.25 Bulb Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576157863 Category: Wall Sconces Glass: Dichroic Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws52-g518dic.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.25
Extension: 7.25
Bulb
Qty: 1
Wattage: 50
Finish: Brushed Nickel
Product Name: Wall Sconce
UPC: 790576157863
Category: Wall Sconces
Glass: Dichroic
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/ws52-g518dic.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699557
Product Name WS52-G518DIC/BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details