Capital Lighting, Inc. WS52-G512WT/BN Sconces-Single Glass 699555

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 7.25 Bulb Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576157788 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws52-g512wt.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 7.25 Bulb Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576157788 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws52-g512wt.pdf

Suppliers

Company
Product
Description
Supplier Links
WS52-G512WT/BN Sconces-Single Glass - 699555 - Capital Lighting, Inc.
Columbus, OH, USA
WS52-G512WT/BN Sconces-Single Glass
699555
WS52-G512WT/BN Sconces-Single Glass 699555
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 7.25 Bulb Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576157788 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws52-g512wt.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.75
Extension: 7.25
Bulb
Qty: 1
Wattage: 50
Finish: Brushed Nickel
Product Name: Wall Sconce
UPC: 790576157788
Category: Wall Sconces
Glass: White
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/ws52-g512wt.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699555
Product Name WS52-G512WT/BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details