Capital Lighting, Inc. WS54-G513AM/BN Sconces-Single Glass 699554

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 4 Bulb Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576158167 Category: Wall Sconces Glass: Amber Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws54-g513am.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 4 Bulb Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576158167 Category: Wall Sconces Glass: Amber Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws54-g513am.pdf

Suppliers

Company
Product
Description
Supplier Links
WS54-G513AM/BN Sconces-Single Glass - 699554 - Capital Lighting, Inc.
Columbus, OH, USA
WS54-G513AM/BN Sconces-Single Glass
699554
WS54-G513AM/BN Sconces-Single Glass 699554
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 4 Bulb Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576158167 Category: Wall Sconces Glass: Amber Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws54-g513am.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.75
Extension: 4
Bulb
Qty: 1
Wattage: 50
Finish: Brushed Nickel
Product Name: Wall Sconce
UPC: 790576158167
Category: Wall Sconces
Glass: Amber
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/ws54-g513am.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699554
Product Name WS54-G513AM/BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details