PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: Matte Black
Weight: 21.6
Product Name: Mb Ul Wet With Mb Blade
UPC: 98612942962
Category: Fans
Safety Rating: UL
Safety Listing: Wet
Motor size: 153x22
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 54
Light Kit: Included
Speeds: Three
Optional Control: Included remote control
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 699530 |
| Product Name | DU-MB Fans-Wet Location |