PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Matte Black
Weight: 36.9
Product Name: 60`` Fan with Four Light Light Kit
UPC: 98612931928
Category: Fans
Motor size: 212x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 60
Light Kit: Included
Speeds: Three
Optional Control: Included remote or the optional Select Touch wall unit control
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 699523 |
| Product Name | VG-MB Fans-Ceiling Fans |