Capital Lighting, Inc. WS56-G546DIC/CH Sconces-Single Glass 699520

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Chrome Product Name: Wall Sconce UPC: 790576159010 Category: Wall Sconces Glass: Dichroic Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws55-g546dic.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Chrome Product Name: Wall Sconce UPC: 790576159010 Category: Wall Sconces Glass: Dichroic Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws55-g546dic.pdf

Suppliers

Company
Product
Description
Supplier Links
WS56-G546DIC/CH Sconces-Single Glass - 699520 - Capital Lighting, Inc.
Columbus, OH, USA
WS56-G546DIC/CH Sconces-Single Glass
699520
WS56-G546DIC/CH Sconces-Single Glass 699520
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Chrome Product Name: Wall Sconce UPC: 790576159010 Category: Wall Sconces Glass: Dichroic Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws55-g546dic.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.25
Extension: 6
Bulb
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: Wall Sconce
UPC: 790576159010
Category: Wall Sconces
Glass: Dichroic
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/ws55-g546dic.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699520
Product Name WS56-G546DIC/CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details