PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Bulb
Finish: Chalk White
Weight: 34.3
Product Name: Chalk White fan comes with Chalk White Blade
UPC: 98612914235
Category: Fans
Motor size: 212x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 16
Blade span: 60
Light Kit: Adaptable
Speeds: Three
Optional Control: Remote control adaptable.
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 699502 |
| Product Name | RL-CW Fans-Ceiling Fans |