Capital Lighting, Inc. 630-24-514 Large Chandeliers-Candle 699489

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 62.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Chrome Product Name: 24 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 62.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Chrome Product Name: 24 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
630-24-514 Large Chandeliers-Candle - 699489 - Capital Lighting, Inc.
Columbus, OH, USA
630-24-514 Large Chandeliers-Candle
699489
630-24-514 Large Chandeliers-Candle 699489
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 62.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Chrome Product Name: 24 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 62.00
Bulb
Type: Candelabra
Qty: 24
Wattage: 60
Finish: Chrome
Product Name: 24 Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699489
Product Name 630-24-514 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details