Capital Lighting, Inc. 630-6-514 Mid. Chandeliers-Candle 699486

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
630-6-514 Mid. Chandeliers-Candle - 699486 - Capital Lighting, Inc.
Columbus, OH, USA
630-6-514 Mid. Chandeliers-Candle
699486
630-6-514 Mid. Chandeliers-Candle 699486
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Chrome
Product Name: Six Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699486
Product Name 630-6-514 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details