Capital Lighting, Inc. 6091-18-44 Large Chandeliers-Glass Shade 699459

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 65.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Toasted Sienna Product Name: 18 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 65.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Toasted Sienna Product Name: 18 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6091-18-44 Large Chandeliers-Glass Shade - 699459 - Capital Lighting, Inc.
Columbus, OH, USA
6091-18-44 Large Chandeliers-Glass Shade
699459
6091-18-44 Large Chandeliers-Glass Shade 699459
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 65.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Toasted Sienna Product Name: 18 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 65.00
Bulb
Type: Medium
Qty: 18
Wattage: 60
Finish: Toasted Sienna
Product Name: 18 Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699459
Product Name 6091-18-44 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details