Capital Lighting, Inc. 630-18-514 Large Chandeliers-Candle 699458

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 45.50 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Chrome Product Name: 18 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 45.50 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Chrome Product Name: 18 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
630-18-514 Large Chandeliers-Candle - 699458 - Capital Lighting, Inc.
Columbus, OH, USA
630-18-514 Large Chandeliers-Candle
699458
630-18-514 Large Chandeliers-Candle 699458
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 45.50 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Chrome Product Name: 18 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 36.75
Height: 45.50
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Chrome
Product Name: 18 Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699458
Product Name 630-18-514 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details