Capital Lighting, Inc. 6093-12-50 Mid. Chandeliers-Candle 699456

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 27.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Spanish Silver Product Name: 12 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 27.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Spanish Silver Product Name: 12 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6093-12-50 Mid. Chandeliers-Candle - 699456 - Capital Lighting, Inc.
Columbus, OH, USA
6093-12-50 Mid. Chandeliers-Candle
699456
6093-12-50 Mid. Chandeliers-Candle 699456
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 27.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Spanish Silver Product Name: 12 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 27.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Spanish Silver
Product Name: 12 Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699456
Product Name 6093-12-50 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details