Capital Lighting, Inc. 630-12-514 Mid. Chandeliers-Candle 699455

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chrome Product Name: 12 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chrome Product Name: 12 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
630-12-514 Mid. Chandeliers-Candle - 699455 - Capital Lighting, Inc.
Columbus, OH, USA
630-12-514 Mid. Chandeliers-Candle
699455
630-12-514 Mid. Chandeliers-Candle 699455
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chrome Product Name: 12 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Chrome
Product Name: 12 Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699455
Product Name 630-12-514 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details