PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 40.50
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Toasted Sienna
Product Name: Eight Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 699454 |
| Product Name | 6091-8-44 Large Chandeliers-Glass Shade |
| Application | Residential |