Capital Lighting, Inc. 5439-1-62 Sconces-Single Glass 699437

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 21.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Dusk Product Name: One Light Wall Mount Category: Wall Mount Glass: Saffron Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 21.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Dusk Product Name: One Light Wall Mount Category: Wall Mount Glass: Saffron Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5439-1-62 Sconces-Single Glass - 699437 - Capital Lighting, Inc.
Columbus, OH, USA
5439-1-62 Sconces-Single Glass
699437
5439-1-62 Sconces-Single Glass 699437
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 21.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Dusk Product Name: One Light Wall Mount Category: Wall Mount Glass: Saffron Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 21.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Autumn Dusk
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Saffron
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699437
Product Name 5439-1-62 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details