Capital Lighting, Inc. 6091-12-44 Large Chandeliers-Glass Shade 699428

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 54.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Toasted Sienna Product Name: 12 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 54.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Toasted Sienna Product Name: 12 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6091-12-44 Large Chandeliers-Glass Shade - 699428 - Capital Lighting, Inc.
Columbus, OH, USA
6091-12-44 Large Chandeliers-Glass Shade
699428
6091-12-44 Large Chandeliers-Glass Shade 699428
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 54.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Toasted Sienna Product Name: 12 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 54.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Toasted Sienna
Product Name: 12 Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699428
Product Name 6091-12-44 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details