Capital Lighting, Inc. 6039-3-62 Mini Chandeliers-Candle 699414

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Autumn Dusk Product Name: Three Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Autumn Dusk Product Name: Three Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6039-3-62 Mini Chandeliers-Candle - 699414 - Capital Lighting, Inc.
Columbus, OH, USA
6039-3-62 Mini Chandeliers-Candle
699414
6039-3-62 Mini Chandeliers-Candle 699414
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Autumn Dusk Product Name: Three Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Autumn Dusk
Product Name: Three Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699414
Product Name 6039-3-62 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details