PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 16.75
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Oil Brushed Bronze
Weight: 24
Product Name: Two Light Ceiling Fan
UPC: 783927313230
Category: Ceiling Fans
Glass: Cased Opal / Clear Outside
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 16
Blade span: 52
Electricity Use: 64
Light Kit: Removable
Speeds: 3
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5344
Airflow Efficienty: 84
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 698887 |
| Product Name | 300016OBB Fans-Ceiling Fans |