Capital Lighting, Inc. 10686PN Sconces-Single Glass 698866

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 3.75 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Polished Nickel Weight: 5.15 Product Name: One Light Wall Bracket UPC: 783927315241 Category: Fluorescent Wall Bracket Glass: Clear-Etched Linear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 3.75 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Polished Nickel Weight: 5.15 Product Name: One Light Wall Bracket UPC: 783927315241 Category: Fluorescent Wall Bracket Glass: Clear-Etched Linear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10686PN Sconces-Single Glass - 698866 - Capital Lighting, Inc.
Columbus, OH, USA
10686PN Sconces-Single Glass
698866
10686PN Sconces-Single Glass 698866
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 3.75 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Polished Nickel Weight: 5.15 Product Name: One Light Wall Bracket UPC: 783927315241 Category: Fluorescent Wall Bracket Glass: Clear-Etched Linear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Extension: 3.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Polished Nickel
Weight: 5.15
Product Name: One Light Wall Bracket
UPC: 783927315241
Category: Fluorescent Wall Bracket
Glass: Clear-Etched Linear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698866
Product Name 10686PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details