Capital Lighting, Inc. 10685NI Sconces-Single Glass 698864

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.25 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Bracket UPC: 783927314916 Category: Fluorescent Wall Bracket Glass: Opal Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.25 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Bracket UPC: 783927314916 Category: Fluorescent Wall Bracket Glass: Opal Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10685NI Sconces-Single Glass - 698864 - Capital Lighting, Inc.
Columbus, OH, USA
10685NI Sconces-Single Glass
698864
10685NI Sconces-Single Glass 698864
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.25 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Bracket UPC: 783927314916 Category: Fluorescent Wall Bracket Glass: Opal Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.25
Extension: 4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Weight: 2
Product Name: One Light Wall Bracket
UPC: 783927314916
Category: Fluorescent Wall Bracket
Glass: Opal
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698864
Product Name 10685NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details