PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 4.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 70
Finish: Brushed Nickel
Weight: 5
Product Name: One Light Pendant
UPC: 783927307369
Category: Fluorescent Pendant
Shipped Via: UPS
Safety Rating: cUL
Canopy: 10``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 698834 |
| Product Name | 10710NI Pendants-Glass Down |
| Application | Residential |