Capital Lighting, Inc. 2754OZFL Pendants-Bowl Style 698822

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Fluorescent Qty: 1 Wattage: 70 Finish: Olde Bronze Weight: 16 Product Name: One Light Pendant UPC: 783927314954 Category: Pendants Glass: Satin-Etched White Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Fluorescent Qty: 1 Wattage: 70 Finish: Olde Bronze Weight: 16 Product Name: One Light Pendant UPC: 783927314954 Category: Pendants Glass: Satin-Etched White Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2754OZFL Pendants-Bowl Style - 698822 - Capital Lighting, Inc.
Columbus, OH, USA
2754OZFL Pendants-Bowl Style
698822
2754OZFL Pendants-Bowl Style 698822
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Fluorescent Qty: 1 Wattage: 70 Finish: Olde Bronze Weight: 16 Product Name: One Light Pendant UPC: 783927314954 Category: Pendants Glass: Satin-Etched White Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 70
Finish: Olde Bronze
Weight: 16
Product Name: One Light Pendant
UPC: 783927314954
Category: Pendants
Glass: Satin-Etched White
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698822
Product Name 2754OZFL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details