Capital Lighting, Inc. 10898NI Semi-Flush Mts.-Bowl Style 698819

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Bulb Type: Fluorescent Qty: 1 Wattage: 70 Finish: Brushed Nickel Weight: 5.5 Product Name: One Light Semi Flush UPC: 783927312554 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL Canopy: 10``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Bulb Type: Fluorescent Qty: 1 Wattage: 70 Finish: Brushed Nickel Weight: 5.5 Product Name: One Light Semi Flush UPC: 783927312554 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL Canopy: 10``

Suppliers

Company
Product
Description
Supplier Links
10898NI Semi-Flush Mts.-Bowl Style - 698819 - Capital Lighting, Inc.
Columbus, OH, USA
10898NI Semi-Flush Mts.-Bowl Style
698819
10898NI Semi-Flush Mts.-Bowl Style 698819
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Bulb Type: Fluorescent Qty: 1 Wattage: 70 Finish: Brushed Nickel Weight: 5.5 Product Name: One Light Semi Flush UPC: 783927312554 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL Canopy: 10``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 70
Finish: Brushed Nickel
Weight: 5.5
Product Name: One Light Semi Flush
UPC: 783927312554
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: cUL
Canopy: 10``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698819
Product Name 10898NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details