Capital Lighting, Inc. 10899NI Semi-Flush Mts.-Bowl Style 698817

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.88 Bulb Type: Fluorescent Qty: 4 Wattage: 70 Finish: Brushed Nickel Weight: 12 Product Name: Four Light Ceiling Fixture UPC: 783927312547 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL Canopy: 10``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.88 Bulb Type: Fluorescent Qty: 4 Wattage: 70 Finish: Brushed Nickel Weight: 12 Product Name: Four Light Ceiling Fixture UPC: 783927312547 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL Canopy: 10``

Suppliers

Company
Product
Description
Supplier Links
10899NI Semi-Flush Mts.-Bowl Style - 698817 - Capital Lighting, Inc.
Columbus, OH, USA
10899NI Semi-Flush Mts.-Bowl Style
698817
10899NI Semi-Flush Mts.-Bowl Style 698817
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.88 Bulb Type: Fluorescent Qty: 4 Wattage: 70 Finish: Brushed Nickel Weight: 12 Product Name: Four Light Ceiling Fixture UPC: 783927312547 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL Canopy: 10``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 9.88
Bulb
Type: Fluorescent
Qty: 4
Wattage: 70
Finish: Brushed Nickel
Weight: 12
Product Name: Four Light Ceiling Fixture
UPC: 783927312547
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: cUL
Canopy: 10``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698817
Product Name 10899NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details