Capital Lighting, Inc. 11027WH Exterior -Ceiling Mount 698816

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Length 5.50 Bulb Type: PBCFS/MLS Qty: 2 Wattage: 18 Finish: White Weight: 4 Product Name: Two Light Outdoor Fixture UPC: 783927290302 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Length 5.50 Bulb Type: PBCFS/MLS Qty: 2 Wattage: 18 Finish: White Weight: 4 Product Name: Two Light Outdoor Fixture UPC: 783927290302 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
11027WH Exterior -Ceiling Mount - 698816 - Capital Lighting, Inc.
Columbus, OH, USA
11027WH Exterior -Ceiling Mount
698816
11027WH Exterior -Ceiling Mount 698816
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Length 5.50 Bulb Type: PBCFS/MLS Qty: 2 Wattage: 18 Finish: White Weight: 4 Product Name: Two Light Outdoor Fixture UPC: 783927290302 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 5.50
Length 5.50
Bulb
Type: PBCFS/MLS
Qty: 2
Wattage: 18
Finish: White
Weight: 4
Product Name: Two Light Outdoor Fixture
UPC: 783927290302
Category: Fluorescent Outdoor Ceiling
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698816
Product Name 11027WH Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details