Capital Lighting, Inc. 11037RZ Exterior -Hanging 698815

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.81 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Rubbed Bronze Weight: 7.45 Product Name: One Light Outdoor Fixture UPC: 783927291705 Category: Outdoor Glass: Satin Etched Ribbed Shipped Via: Ups Safety Rating: cUL Safety Listing: Damp Chain: 72`` Wire: 24``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.81 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Rubbed Bronze Weight: 7.45 Product Name: One Light Outdoor Fixture UPC: 783927291705 Category: Outdoor Glass: Satin Etched Ribbed Shipped Via: Ups Safety Rating: cUL Safety Listing: Damp Chain: 72`` Wire: 24``

Suppliers

Company
Product
Description
Supplier Links
11037RZ Exterior -Hanging - 698815 - Capital Lighting, Inc.
Columbus, OH, USA
11037RZ Exterior -Hanging
698815
11037RZ Exterior -Hanging 698815
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.81 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Rubbed Bronze Weight: 7.45 Product Name: One Light Outdoor Fixture UPC: 783927291705 Category: Outdoor Glass: Satin Etched Ribbed Shipped Via: Ups Safety Rating: cUL Safety Listing: Damp Chain: 72`` Wire: 24``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.81
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Rubbed Bronze
Weight: 7.45
Product Name: One Light Outdoor Fixture
UPC: 783927291705
Category: Outdoor
Glass: Satin Etched Ribbed
Shipped Via: Ups
Safety Rating: cUL
Safety Listing: Damp
Chain: 72``
Wire: 24``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698815
Product Name 11037RZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details