Capital Lighting, Inc. 11027BK Exterior -Ceiling Mount 698814

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Bulb Type: PBCFS/MLS Qty: 2 Wattage: 18 Finish: Black Weight: 4 Product Name: Two Light Outdoor Fixture UPC: 783927291507 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Bulb Type: PBCFS/MLS Qty: 2 Wattage: 18 Finish: Black Weight: 4 Product Name: Two Light Outdoor Fixture UPC: 783927291507 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
11027BK Exterior -Ceiling Mount - 698814 - Capital Lighting, Inc.
Columbus, OH, USA
11027BK Exterior -Ceiling Mount
698814
11027BK Exterior -Ceiling Mount 698814
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Bulb Type: PBCFS/MLS Qty: 2 Wattage: 18 Finish: Black Weight: 4 Product Name: Two Light Outdoor Fixture UPC: 783927291507 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 5.50
Bulb
Type: PBCFS/MLS
Qty: 2
Wattage: 18
Finish: Black
Weight: 4
Product Name: Two Light Outdoor Fixture
UPC: 783927291507
Category: Fluorescent Outdoor Ceiling
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698814
Product Name 11027BK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details