Capital Lighting, Inc. 11028WH Exterior -Ceiling Mount 698811

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.34 Height: 4.83 Length 4.83 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: White Weight: 4 Product Name: One Light Flush Mount UPC: 783927290326 Category: Fluorescent Outdoor Ceiling Glass: White Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.34 Height: 4.83 Length 4.83 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: White Weight: 4 Product Name: One Light Flush Mount UPC: 783927290326 Category: Fluorescent Outdoor Ceiling Glass: White Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
11028WH Exterior -Ceiling Mount - 698811 - Capital Lighting, Inc.
Columbus, OH, USA
11028WH Exterior -Ceiling Mount
698811
11028WH Exterior -Ceiling Mount 698811
PRODUCT DETAILS / SPECS Width/Dia: 11.34 Height: 4.83 Length 4.83 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: White Weight: 4 Product Name: One Light Flush Mount UPC: 783927290326 Category: Fluorescent Outdoor Ceiling Glass: White Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.34
Height: 4.83
Length 4.83
Bulb
Type: PBCFS1850
Qty: 1
Wattage: 18
Finish: White
Weight: 4
Product Name: One Light Flush Mount
UPC: 783927290326
Category: Fluorescent Outdoor Ceiling
Glass: White
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698811
Product Name 11028WH Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details