Capital Lighting, Inc. 217510-07-B292 Sconces-Single Glass 698598

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.10 Height: 12.90 Extension: 3.2 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Dark Smoke Product Name: One Light Sconce Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.10 Height: 12.90 Extension: 3.2 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Dark Smoke Product Name: One Light Sconce Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
217510-07-B292 Sconces-Single Glass - 698598 - Capital Lighting, Inc.
Columbus, OH, USA
217510-07-B292 Sconces-Single Glass
698598
217510-07-B292 Sconces-Single Glass 698598
PRODUCT DETAILS / SPECS Width/Dia: 8.10 Height: 12.90 Extension: 3.2 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Dark Smoke Product Name: One Light Sconce Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 8.10
Height: 12.90
Extension: 3.2
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Dark Smoke
Product Name: One Light Sconce
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698598
Product Name 217510-07-B292 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details