Capital Lighting, Inc. 207875-07-B155 Bathroom Fixtures-Five+Lights 698593

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.70 Height: 5.80 Extension: 3.5 Bulb Type: G9 Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.70 Height: 5.80 Extension: 3.5 Bulb Type: G9 Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
207875-07-B155 Bathroom Fixtures-Five+Lights - 698593 - Capital Lighting, Inc.
Columbus, OH, USA
207875-07-B155 Bathroom Fixtures-Five+Lights
698593
207875-07-B155 Bathroom Fixtures-Five+Lights 698593
PRODUCT DETAILS / SPECS Width/Dia: 35.70 Height: 5.80 Extension: 3.5 Bulb Type: G9 Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 35.70
Height: 5.80
Extension: 3.5
Bulb
Type: G9
Qty: 5
Wattage: 60
Finish: Dark Smoke
Product Name: Sconce
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698593
Product Name 207875-07-B155 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details