Capital Lighting, Inc. 217730F-07-B158 Sconces-Other 698575

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 25.00 Extension: 2.45 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Dark Smoke Product Name: Sconce Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 25.00 Extension: 2.45 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Dark Smoke Product Name: Sconce Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
217730F-07-B158 Sconces-Other - 698575 - Capital Lighting, Inc.
Columbus, OH, USA
217730F-07-B158 Sconces-Other
698575
217730F-07-B158 Sconces-Other 698575
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 25.00 Extension: 2.45 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Dark Smoke Product Name: Sconce Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 25.00
Extension: 2.45
Bulb
Type: T2
Qty: 1
Wattage: 13
Finish: Dark Smoke
Product Name: Sconce
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698575
Product Name 217730F-07-B158 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details