Capital Lighting, Inc. 304215-17-I157 Exterior -Sconces 698568

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 18.60 Extension: 5.2 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Outdoor Glass: Seeded Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 18.60 Extension: 5.2 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Outdoor Glass: Seeded Clear

Suppliers

Company
Product
Description
Supplier Links
304215-17-I157 Exterior -Sconces - 698568 - Capital Lighting, Inc.
Columbus, OH, USA
304215-17-I157 Exterior -Sconces
698568
304215-17-I157 Exterior -Sconces 698568
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 18.60 Extension: 5.2 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Outdoor Glass: Seeded Clear

PRODUCT DETAILS / SPECS
Width/Dia: 4.80
Height: 18.60
Extension: 5.2
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: One Light Outdoor
Glass: Seeded Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698568
Product Name 304215-17-I157 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details