Capital Lighting, Inc. 305895-17-H240 Exterior -Wall Mount 698532

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 25.90 Extension: 8.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 25.90 Extension: 8.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
305895-17-H240 Exterior -Wall Mount - 698532 - Capital Lighting, Inc.
Columbus, OH, USA
305895-17-H240 Exterior -Wall Mount
698532
305895-17-H240 Exterior -Wall Mount 698532
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 25.90 Extension: 8.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 9.90
Height: 25.90
Extension: 8.3
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698532
Product Name 305895-17-H240 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details