Capital Lighting, Inc. 305615-15-ZS283 Exterior -Wall Mount 698530

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.40 Height: 15.70 Extension: 10.9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Bronze Product Name: Outdoor Light Glass: Opal and Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.40 Height: 15.70 Extension: 10.9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Bronze Product Name: Outdoor Light Glass: Opal and Seeded

Suppliers

Company
Product
Description
Supplier Links
305615-15-ZS283 Exterior -Wall Mount - 698530 - Capital Lighting, Inc.
Columbus, OH, USA
305615-15-ZS283 Exterior -Wall Mount
698530
305615-15-ZS283 Exterior -Wall Mount 698530
PRODUCT DETAILS / SPECS Width/Dia: 9.40 Height: 15.70 Extension: 10.9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Bronze Product Name: Outdoor Light Glass: Opal and Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 9.40
Height: 15.70
Extension: 10.9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Bronze
Product Name: Outdoor Light
Glass: Opal and Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698530
Product Name 305615-15-ZS283 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details