Capital Lighting, Inc. 366016-13-G162 Exterior -Hanging 698526

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.30 Height: 13.20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Mahogany Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.30 Height: 13.20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Mahogany Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
366016-13-G162 Exterior -Hanging - 698526 - Capital Lighting, Inc.
Columbus, OH, USA
366016-13-G162 Exterior -Hanging
698526
366016-13-G162 Exterior -Hanging 698526
PRODUCT DETAILS / SPECS Width/Dia: 10.30 Height: 13.20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Mahogany Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 10.30
Height: 13.20
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Mahogany
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698526
Product Name 366016-13-G162 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details