Capital Lighting, Inc. 366023-17-D701 Exterior -Hanging 698523

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.10 Height: 10.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Outdoor Light Glass: Sandstone
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.10 Height: 10.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Outdoor Light Glass: Sandstone

Suppliers

Company
Product
Description
Supplier Links
366023-17-D701 Exterior -Hanging - 698523 - Capital Lighting, Inc.
Columbus, OH, USA
366023-17-D701 Exterior -Hanging
698523
366023-17-D701 Exterior -Hanging 698523
PRODUCT DETAILS / SPECS Width/Dia: 10.10 Height: 10.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Outdoor Light Glass: Sandstone

PRODUCT DETAILS / SPECS
Width/Dia: 10.10
Height: 10.60
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Outdoor Light
Glass: Sandstone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698523
Product Name 366023-17-D701 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details